EIA rack mount enclosure designed for standard 19-inch rack mounting, with flat aluminum panels supporting customization through milling, inkjet printing, and engraving. Available in 35 size combinations with heights of 44 mm, 88 mm, 132.5 mm, and 221.5 mm, widths of 482.6 mm, and depths from 160 mm to 500 mm. Constructed with extruded aluminum panels and frames in silver or black anodized finish, steel top and bottom covers in black paint, and synthetic rubber feet. Weight ranges from 1.7 kg to 6.5 kg depending on dimensions. Discontinued as of end of 2025; remaining inventory available in 2026. Replacement product is the YER series.
19” rack mount enclosure.
Flat panels allows a wide range of customization to be performed easily, such as milling, inkjet printing, engraving and so on.
Available in 35 different sizes. (Height 1U to 5U)
Silver and black colors are available.
Discontinued product notice
This product has been discontinued at the end of 2025.
Remaining inventory will be available for purchase in 2026 until sold out.
See YER series for replacement product.
| Takachi Electronics Enclosure Co., Ltd. | |
|---|---|
| Product Category | Rack Enclosures |
| Product Number | ER Series |
| Product Name | EIA Rack Mount Enclosure |
| 19" Rack | 19" Rack Components |