Features
Specifications
Included Components
Are you looking for the CAK for wider legacy-wide C2 cabinets? Click here.
Upgrade your cabinet to include Lifting Eye-Bolts with 2,000 lbs of lifting capacity. Ask your local representative for details.
Accessories
Racks & Rack Cabinets Rapid Rack Contempra II
Heavy duty - welded rack (1,500 lb even load rating)
Standard 19” panel width (23” overall)
Choice of two stock depths:
usable depth of 21.63" (23.63” overall)
usable depth of 29.50" (31.50" overall)
Unit is shipped complete (NO ASSEMBLY REQUIRED) with removable side panels (1/4 turn latches), 4 infinitely adjustable - combination rack mount rails (Full EIA hole centers - 5/8 - 5/8 - 1/2 inch spacing), one solid flush mount door, solid top and 4 leveling feet
Heavy duty: 14 gauge steel frame, 16 gauge side panels
Rails are made of 10 gauge zinc plated steel
Recommended maximum weight (C2F247836 tested) - 1,500 pounds
Finished in a rugged, textured powder paint finish
| Hammond Manufacturing Company Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | C2RR194231BK1 | C2RR194231BK1 | 70165444 |
| Product Name | Rack Mounting Solutions - Server Racks and Cabinets | Racks & Rack Cabinets | RACK, CONTEMPRA 2, WELDED, RAPID RACK, BLACK, 42.00" |
| Type | Rack Enclosures | ||
| Length | 49.31 inch (1252 mm) | 31.5 inch (800 mm) | |
| Width | 23 inch (584 mm) | 23 inch (584 mm) | 23 inch (584 mm) |
| Depth | 31.5 inch (800 mm) |