HAVE, Inc. Hannay AVC16-10-11 Small Portable Cable Reel HANAVC161011

Description
HANAVC161011 - Hannay AVC16-10-11 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-10-11 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft
Description
HANAVC161011 - Hannay AVC16-10-11 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-10-11 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft

Suppliers

Company
Product
Description
Supplier Links
Hannay AVC16-10-11 Small Portable Cable Reel - HANAVC161011 - HAVE, Inc.
Hudson, NY, USA
Hannay AVC16-10-11 Small Portable Cable Reel
HANAVC161011
Hannay AVC16-10-11 Small Portable Cable Reel HANAVC161011
HANAVC161011 - Hannay AVC16-10-11 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction Hannay Model AVC16-10-11 portable cable reel is small, lightweight, and durable. Designed for quick and easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish. Cable Capacity of Reel Cable O.D. (in.) .25 - 600 ft Cable O.D. (in.) .32 - 350 ft Cable O.D. (in.) .38 - 225 ft Cable O.D. (in.) .41 - 200 ft Cable O.D. (in.) .45 - 150 ft Cable O.D. (in.) .49 - 125 ft

HANAVC161011 - Hannay AVC16-10-11 Portable Cable Storage Reel. Rugged Steel and Aluminum Construction
Hannay Model AVC16-10-11 portable cable reel is small, lightweight, and durable. Designed for quick and
easy use, this reel is ideal for applications where long lengths of cable are payed out over large areas. Rewind is accomplished with a crank handle permanently attached to the disc. This model is equipped with our exclusive Cam-Lock drag/brake system to control spool speed. Also equiped with Velcro cable fastener to keep cable end secure. Coated in a nonreflective black matte finish.
Cable Capacity of Reel

  • Cable O.D. (in.) .25 - 600 ft
  • Cable O.D. (in.) .32 - 350 ft
  • Cable O.D. (in.) .38 - 225 ft
  • Cable O.D. (in.) .41 - 200 ft
  • Cable O.D. (in.) .45 - 150 ft
  • Cable O.D. (in.) .49 - 125 ft
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Reels
Product Number HANAVC161011
Product Name Hannay AVC16-10-11 Small Portable Cable Reel
Type Of Reel Cable Reel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Spring Rewind Hose Reel - 800 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Medium Pressure Oil Hose Reel - HD78005 OMP - Reelcraft Industries, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Rewind Options Spring
View Details