Advantech SCSI-100 to 2*SCSI-50 Shielded Cable PCL-10250-1E

Description
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black
Request a Quote Datasheet
Description
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Cincinnati, OH, United States
SCSI-100 to 2*SCSI-50 Shielded Cable
PCL-10250-1E
SCSI-100 to 2*SCSI-50 Shielded Cable PCL-10250-1E
SCSI-100 to 2*SCSI-50 Shielded Cable 100-Pin to two 50-Pin SCSI-II Cable Half pitch 100 pin: Male gold flash contacts, black insulator Half pitch 50 pin: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 20276 approved Color : Black

SCSI-100 to 2*SCSI-50 Shielded Cable

  • 100-Pin to two 50-Pin SCSI-II Cable
  • Half pitch 100 pin: Male gold flash contacts, black insulator
  • Half pitch 50 pin: Male gold flash contacts, black insulator x 2
  • 25 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 20276 approved
  • Color : Black
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10250-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly DB50, DB100 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

D-Sub Cable Assembly DB50, DB100 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

Buy Now Datasheet
100Pin Scsi To Two 50-Pin Scsi Cable, 1M; Current Rating Advantech - 17T4395 - Newark, An Avnet Company
Chicago, IL, United States
100Pin Scsi To Two 50-Pin Scsi Cable, 1M; Current Rating Advantech
17T4395
100Pin Scsi To Two 50-Pin Scsi Cable, 1M; Current Rating Advantech 17T4395
100PIN SCSI TO TWO 50-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

100PIN SCSI TO TWO 50-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10250-1E 2084-PCL-10250-1E-ND 17T4395
Product Name SCSI-100 to 2*SCSI-50 Shielded Cable D-Sub Cables 100Pin Scsi To Two 50-Pin Scsi Cable, 1M; Current Rating Advantech
Application Instrumentation and Control
Product Type SCSI SCSI
Cable Shielding Foil Braid
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RS-232 Serial Null Modem Cable, DB9M/DB9F, 3.05 m (10 ft) - BB-232NM9MF10 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-2E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
Cable Type Flat Cable
View Details
3 suppliers
Serial Cable, RS-232 DB9 M to DB9 F, 0.9 m / 3 ft - BB-9PAMF3 - Advantech
Specs
Serial Cable Type RS232
Connector Type DB9
Cable Length 3 ft (9.14 dm)
View Details
2 suppliers
SCSI-68 Shielded Cable - PCL-10168-1E - Advantech
Specs
Application Instrumentation and Control
Product Type SCSI
Cable Shielding Foil Braid
View Details
3 suppliers