Black Box 6ft External SCSI Cable Micro D50 Male to Micro D Male EVMSC02-0006-MM

Description
Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding.
Description
Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding.

Suppliers

Company
Product
Description
Supplier Links
6ft External SCSI Cable Micro D50 Male to Micro D Male - EVMSC02-0006-MM - Black Box
Lawrence, PA, USA
6ft External SCSI Cable Micro D50 Male to Micro D Male
EVMSC02-0006-MM
6ft External SCSI Cable Micro D50 Male to Micro D Male EVMSC02-0006-MM
Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding.

Differential impedance is 132 10 ohms. Single-ended impedance is 85 8 ohms. Gold flash contacts. 36 AWG tin-plated, copper braid shielding.

Supplier's Site

Technical Specifications

  Black Box
Product Category Cable Assemblies
Product Number EVMSC02-0006-MM
Product Name 6ft External SCSI Cable Micro D50 Male to Micro D Male
Product Type SCSI
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-35-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Connecting cables - M12 - 8-pole - M12 / 8-pole - VFB-SK8P-M12-MCU02-S-G-5M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details