Advantech SCSI-100 to 2*SCSI-68 Ribbon-Type Cable PCL-10268-1E

Description
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black
Request a Quote Datasheet
Description
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable - PCL-10268-1E - Advantech
Cincinnati, OH, United States
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable
PCL-10268-1E
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable PCL-10268-1E
SCSI-100 to 2*SCSI-68 Ribbon-Type Cable Double-shielded cable with 100-Pin to two 68-Pin SCSI connector HPCN100: Male black insulation nickel plated HPDB68: Male gold flash contacts, black insulator x 2 25 twist pairs tinned and strand copper wire with drain wire Aluminum/Mylar foil and braided copper double-shielded cable P.V.C. jacket UL 2919 approved Color : Black

SCSI-100 to 2*SCSI-68 Ribbon-Type Cable

  • Double-shielded cable with 100-Pin to two 68-Pin SCSI connector
  • HPCN100: Male black insulation nickel plated
  • HPDB68: Male gold flash contacts, black insulator x 2
  • 25 twist pairs tinned and strand copper wire with drain wire
  • Aluminum/Mylar foil and braided copper double-shielded cable
  • P.V.C. jacket
  • UL 2919 approved
  • Color : Black
Buy Now Datasheet
D-Sub Cables - 2084-PCL-10268-1E-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Cable Assembly HPCN100, HPDB68 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

D-Sub Cable Assembly HPCN100, HPDB68 Black, Individual (Round) 3.28' (1.00m) Plug, Male Pins to Plug, Male Pins (2) Shielded

Buy Now Datasheet
100-Pin To Two 68-Pin Scsi Cable, 1M; Current Rating Advantech - 44W7025 - Newark, An Avnet Company
Chicago, IL, United States
100-Pin To Two 68-Pin Scsi Cable, 1M; Current Rating Advantech
44W7025
100-Pin To Two 68-Pin Scsi Cable, 1M; Current Rating Advantech 44W7025
100-PIN TO TWO 68-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

100-PIN TO TWO 68-PIN SCSI CABLE, 1M; Current Rating:-; Product Range:PCL Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - D-Sub Cables - PCL-10268-1E - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - D-Sub Cables
PCL-10268-1E
Cable Assemblies - D-Sub Cables PCL-10268-1E
CABLE ASSY HPCN100-HPDB68 BLK 1M

CABLE ASSY HPCN100-HPDB68 BLK 1M

Supplier's Site

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number PCL-10268-1E 2084-PCL-10268-1E-ND 44W7025 PCL-10268-1E
Product Name SCSI-100 to 2*SCSI-68 Ribbon-Type Cable D-Sub Cables 100-Pin To Two 68-Pin Scsi Cable, 1M; Current Rating Advantech Cable Assemblies - D-Sub Cables
Application Instrumentation and Control
Product Type SCSI SCSI
Cable Type Flat Cable
Cable Shielding Foil Braid Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Double-shielded cable with DB-62 connectors - PCL-10162-1E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Gender Male-Male
View Details
3 suppliers
D-Sub Cables - 2084-PCL-101100S-1E-ND - DigiKey
Specs
Cable Length 3.28 ft (10 dm)
View Details
High-Speed DB37 Cable - PCL-10137H-3E - Advantech
Specs
Application Instrumentation and Control
Cable Shielding Foil Braid
Connector Type DB37
View Details
2 suppliers
Cable Assemblies - Between Series Adapter Cables - OPT1J-AE - Acme Chip Technology Co., Limited
Specs
Cable Shielding Shielded
Cable Length 0.9800 ft (2.99 dm)
View Details