RS Components, Ltd. 5123580

Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 57.6 x 31.2 x 15mm Terminal Contact Type = Coil Spring Body Material = PE
Request a Quote
Description
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 57.6 x 31.2 x 15mm Terminal Contact Type = Coil Spring Body Material = PE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 5123580 - RS Components, Ltd.
Corby, Northants, United Kingdom
Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base For Battery Size = AA Number of Cells = 2 Mount = Chassis Type = Battery Holder Dimensions = 57.6 x 31.2 x 15mm Terminal Contact Type = Coil Spring Body Material = PE

Used to contain cells when inserted into battery compartments. Can be mounted using fixing holes on the base
For Battery Size = AA
Number of Cells = 2
Mount = Chassis
Type = Battery Holder
Dimensions = 57.6 x 31.2 x 15mm
Terminal Contact Type = Coil Spring
Body Material = PE

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Battery Holders
Product Number 5123580
Type Battery Holder
Unlock Full Specs
to access all available technical data

Similar Products

 - 5005280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Single Cell
Cell Size 9V
View Details
 - 5005296 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Size Coin Cell or Button Cell
View Details
 - 4641245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
 - 489021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details