HARWIN Hardware R30-5000602

Description
M3 Threaded Circular Brass Spacer, Ø4.75
Request a Quote Datasheet
Description
M3 Threaded Circular Brass Spacer, Ø4.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-5000602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-5000602
Hardware R30-5000602
M3 Threaded Circular Brass Spacer, Ø4.75

M3 Threaded Circular Brass Spacer, Ø4.75

Buy Now
Board Spacers, Standoffs - 952-1515-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1515-ND
Board Spacers, Standoffs 952-1515-ND
"Round Standoff Threaded M3x0.5 Brass 0.236"" (6.00mm)"

"Round Standoff Threaded M3x0.5 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-5000602
Standoffs & Spacers R30-5000602
Standoffs & Spacers M3 x 6mm CIRCULAR BRASS 4.75mm O/D

Standoffs & Spacers M3 x 6mm CIRCULAR BRASS 4.75mm O/D

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K2938 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K2938
Spacer; Standoff Material Harwin 56K2938
SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:6mm; Overall Length:6mm; External Width:4.76mm; Product Range:R30 Series; Body Diameter:4.75mm RoHS Compliant: Yes

Supplier's Site
Standoff, M3, Brass, 6Mm Rohs Compliant Harwin - 29AK6827 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M3, Brass, 6Mm Rohs Compliant Harwin
29AK6827
Standoff, M3, Brass, 6Mm Rohs Compliant Harwin 29AK6827
STANDOFF, M3, BRASS, 6MM ROHS COMPLIANT: YES

STANDOFF, M3, BRASS, 6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-5000602 952-1515-ND R30-5000602 56K2938 29AK6827
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin Standoff, M3, Brass, 6Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Round Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
1/4 Round Female Standoff - 1859 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.2500 inch (6.35 mm)
View Details