HARWIN Board Spacers, Standoffs R30-3002202

Description
"Hex Standoff Threaded M3x0.5 Brass 0.866"" (22.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M3x0.5 Brass 0.866"" (22.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-3011-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-3011-ND
Board Spacers, Standoffs 952-3011-ND
"Hex Standoff Threaded M3x0.5 Brass 0.866"" (22.00mm)"

"Hex Standoff Threaded M3x0.5 Brass 0.866"" (22.00mm)"

Buy Now Datasheet
Metric Spacer, M3, Hex Male-Femal, 27Mm; Standoff Material Harwin - 56K2886 - Newark, An Avnet Company
Chicago, IL, United States
Metric Spacer, M3, Hex Male-Femal, 27Mm; Standoff Material Harwin
56K2886
Metric Spacer, M3, Hex Male-Femal, 27Mm; Standoff Material Harwin 56K2886
METRIC SPACER, M3, HEX MALE-FEMAL, 27MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:22mm; Overall Length:27mm; External Width:5mm RoHS Compliant: Yes

METRIC SPACER, M3, HEX MALE-FEMAL, 27MM; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:22mm; Overall Length:27mm; External Width:5mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M3, 27Mm Rohs Compliant Harwin - 45AJ7599 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M3, 27Mm Rohs Compliant Harwin
45AJ7599
Standoff, Hex M-F, Brass, M3, 27Mm Rohs Compliant Harwin 45AJ7599
STANDOFF, HEX M-F, BRASS, M3, 27MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M3, 27MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-3002202
Standoffs & Spacers R30-3002202
Standoffs & Spacers M3 x 22mm HEX 5mmA/F 6mm ML/FML NICKEL

Standoffs & Spacers M3 x 22mm HEX 5mmA/F 6mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-3011-ND 56K2886 45AJ7599 R30-3002202
Product Name Board Spacers, Standoffs Metric Spacer, M3, Hex Male-Femal, 27Mm; Standoff Material Harwin Standoff, Hex M-F, Brass, M3, 27Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Spacers - 304115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers