HARWIN Board Spacers, Standoffs R25-3000802

Description
"Hex Standoff Threaded M2.5x0.45 Brass 0.315"" (8.00mm)"
Request a Quote
Description
"Hex Standoff Threaded M2.5x0.45 Brass 0.315"" (8.00mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R25-3000802 is an 8.00mm M2.5 male/female threaded hexagonal brass spacer manufactured by Harwin Plc. It features a body length of 8mm and a 5mm across flats (A/F) dimension. The spacer is made from CW614N brass, compliant with BS EN 12164, and is nickel plated to enhance corrosion resistance. This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The R25-3000802 is an 8.00mm M2.5 male/female threaded hexagonal brass spacer manufactured by Harwin Plc. It features a body length of 8mm and a 5mm across flats (A/F) dimension. The spacer is made from CW614N brass, compliant with BS EN 12164, and is nickel plated to enhance corrosion resistance. This product is suitable for applications requiring reliable spacing and support in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - R25-3000802-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
R25-3000802-ND
Board Spacers, Standoffs R25-3000802-ND
"Hex Standoff Threaded M2.5x0.45 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M2.5x0.45 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Standoff, Brass, Hex M-F, M2.5, 8Mm Rohs Compliant Harwin - 45AJ7586 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Hex M-F, M2.5, 8Mm Rohs Compliant Harwin
45AJ7586
Standoff, Brass, Hex M-F, M2.5, 8Mm Rohs Compliant Harwin 45AJ7586
STANDOFF, BRASS, HEX M-F, M2.5, 8MM ROHS COMPLIANT: YES

STANDOFF, BRASS, HEX M-F, M2.5, 8MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R25-3000802
Standoffs & Spacers R25-3000802
Standoffs & Spacers M2.5 x 8mm HEX M/F BRASS 4.9mm A/F

Standoffs & Spacers M2.5 x 8mm HEX M/F BRASS 4.9mm A/F

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R25-3000802-ND 45AJ7586 R25-3000802
Product Name Board Spacers, Standoffs Standoff, Brass, Hex M-F, M2.5, 8Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Spacers - 2240404 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details