"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
2 Pos. Male SIL Vertical Throughboard Conn. Latched
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-7820245 | M80-7820245-ND | 90AH0581 |
| Product Name | 2 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | 2 Pos. Male Sil Vertical Throughboard Conn. Latched Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 2 # | 2 # |