"60 Position Receptacle Connector 0.050"" (1.27mm) Through Hole Gold"
CONN RCPT 60POS 0.05 GOLD PCB
BOARD-BOARD CONNECTOR RECEPTACLE, 60WAY, 2ROW; Approval Bodies:CSA / UL; Body Material:Thermoplast
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A3220-ND | 104078-6 | 95F1766 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | Board-Board Connector Receptacle, 60Way, 2Row; Approval Bodies Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Mounting | Through Hole | Through Hole | PCB Straight Thru Hole |
| Voltage Rating | 30 volts | 30 volts | |
| Current Rating | 1.0 amps | 1.0 amps |