Douglas Electrical Components SAE Hermetic Terminal Seal 27406

Description
StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment, vacuum furnaces, and power distribution equipment. Customize your terminal seal We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be customized to meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough. Standard Designs Our standard hermetic terminal seals feature solid copper, heavy-current conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer fluids, and jet fuel, and comply with various certifications and standards. DATASHEET We manufacture custom designs for a range of production volumes to meet your fit, form, and functional requirements. Our products offer a moisture-tight seal for transferring power in and out of a sealed environment, and can handle operational loads of up to 1,000 amps and 15kV. Choose from standard or customized designs to meet your specific application needs. Contact us today to discuss your hermetic terminal seal and power feedthrough requirements. Features PERFORMANCE CAPABILITIES Suitable for high-current/amperag e applications Transfers power in and out of sealed environments Up to 1,000 A and 15,000VAC Easy connection points with simple ring terminals Custom stud electrical connections available Operating pressures of 10,000 psi Operating temperatures range from -160°C through high temperatures of 200°C Epoxy insulation Brass or Copper Conductors Custom housing materials available on request ELECTRICAL CONNECTION TYPES Threaded stud terminals (male and female) Right-angle studs Stud-to-wire Busbar Tubes Pins and more MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 UL984 Standard for Hermetic Refrigerant Motor Compressors ITAR DDTC Registration STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404 3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 275 amps 27405 ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design modifications you require. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr *Voltage for 27406 and 27407 is limited to 1000V + Convoluted Standoff STANDARD NPT DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 ½” NPT Brass 2” 3.09” 1.09” 7/8” 105 amps 27408 1/4”-20 ½” NPT Stainless Steel 2” 3.31” 1.09” 7/8” 105 amps 27408-SS 3/8”-16 ¾” NPT Brass 2” 3.17” 1.17” 11/8” 275 amps 27409 3/8”-16 ¾” NPT Stainless Steel 2” 3.57” 1.17” 11/8” 275 amps 27409-SS ½”-13 1” NPT Brass 2” 3.36” 1.36” 13/8” 500 amps 27410 ½”-13 1” NPT Stainless Steel 2” 3.36” 1.75” 13/8” 500 amps 27410-SS 5/8”-11 1” NPT Brass 3.38” 4.29” 1.36” 13/8” 750 amps 26212 5/8”-11 1” NPT Stainless Steel 3.38” 4.29” 1.36” 13/8” 750 amps 26212-SS Douglas Electrical offers a wide range of sealed conductors for high pressure and vacuum applications. Multi-pin plates from 1.5″ to 9″ square have been manufactured in volume, with current capacities from 10 to 1200 amps. Our flexible technology affords far greater design latitude than our competitors and provides customers with custom solutions at off-the-shelf prices. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr
Request a Quote Datasheet
Description
StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment, vacuum furnaces, and power distribution equipment. Customize your terminal seal We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be customized to meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough. Standard Designs Our standard hermetic terminal seals feature solid copper, heavy-current conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer fluids, and jet fuel, and comply with various certifications and standards. DATASHEET We manufacture custom designs for a range of production volumes to meet your fit, form, and functional requirements. Our products offer a moisture-tight seal for transferring power in and out of a sealed environment, and can handle operational loads of up to 1,000 amps and 15kV. Choose from standard or customized designs to meet your specific application needs. Contact us today to discuss your hermetic terminal seal and power feedthrough requirements. Features PERFORMANCE CAPABILITIES Suitable for high-current/amperag e applications Transfers power in and out of sealed environments Up to 1,000 A and 15,000VAC Easy connection points with simple ring terminals Custom stud electrical connections available Operating pressures of 10,000 psi Operating temperatures range from -160°C through high temperatures of 200°C Epoxy insulation Brass or Copper Conductors Custom housing materials available on request ELECTRICAL CONNECTION TYPES Threaded stud terminals (male and female) Right-angle studs Stud-to-wire Busbar Tubes Pins and more MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 UL984 Standard for Hermetic Refrigerant Motor Compressors ITAR DDTC Registration STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404 3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 275 amps 27405 ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design modifications you require. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr *Voltage for 27406 and 27407 is limited to 1000V + Convoluted Standoff STANDARD NPT DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 ½” NPT Brass 2” 3.09” 1.09” 7/8” 105 amps 27408 1/4”-20 ½” NPT Stainless Steel 2” 3.31” 1.09” 7/8” 105 amps 27408-SS 3/8”-16 ¾” NPT Brass 2” 3.17” 1.17” 11/8” 275 amps 27409 3/8”-16 ¾” NPT Stainless Steel 2” 3.57” 1.17” 11/8” 275 amps 27409-SS ½”-13 1” NPT Brass 2” 3.36” 1.36” 13/8” 500 amps 27410 ½”-13 1” NPT Stainless Steel 2” 3.36” 1.75” 13/8” 500 amps 27410-SS 5/8”-11 1” NPT Brass 3.38” 4.29” 1.36” 13/8” 750 amps 26212 5/8”-11 1” NPT Stainless Steel 3.38” 4.29” 1.36” 13/8” 750 amps 26212-SS Douglas Electrical offers a wide range of sealed conductors for high pressure and vacuum applications. Multi-pin plates from 1.5″ to 9″ square have been manufactured in volume, with current capacities from 10 to 1200 amps. Our flexible technology affords far greater design latitude than our competitors and provides customers with custom solutions at off-the-shelf prices. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Randolph, NJ, United States
SAE Hermetic Terminal Seal
27406
SAE Hermetic Terminal Seal 27406
StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment, vacuum furnaces, and power distribution equipment. Customize your terminal seal We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be customized to meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough. Standard Designs Our standard hermetic terminal seals feature solid copper, heavy-current conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer fluids, and jet fuel, and comply with various certifications and standards. DATASHEET We manufacture custom designs for a range of production volumes to meet your fit, form, and functional requirements. Our products offer a moisture-tight seal for transferring power in and out of a sealed environment, and can handle operational loads of up to 1,000 amps and 15kV. Choose from standard or customized designs to meet your specific application needs. Contact us today to discuss your hermetic terminal seal and power feedthrough requirements. Features PERFORMANCE CAPABILITIES Suitable for high-current/amperag e applications Transfers power in and out of sealed environments Up to 1,000 A and 15,000VAC Easy connection points with simple ring terminals Custom stud electrical connections available Operating pressures of 10,000 psi Operating temperatures range from -160°C through high temperatures of 200°C Epoxy insulation Brass or Copper Conductors Custom housing materials available on request ELECTRICAL CONNECTION TYPES Threaded stud terminals (male and female) Right-angle studs Stud-to-wire Busbar Tubes Pins and more MARKET CAPABILITIES ISO 9001:2015 ISO 14001:2015 UL984 Standard for Hermetic Refrigerant Motor Compressors ITAR DDTC Registration STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404 3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 275 amps 27405 ½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406* 5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+ O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design modifications you require. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr *Voltage for 27406 and 27407 is limited to 1000V + Convoluted Standoff STANDARD NPT DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number 1/4”-20 ½” NPT Brass 2” 3.09” 1.09” 7/8” 105 amps 27408 1/4”-20 ½” NPT Stainless Steel 2” 3.31” 1.09” 7/8” 105 amps 27408-SS 3/8”-16 ¾” NPT Brass 2” 3.17” 1.17” 11/8” 275 amps 27409 3/8”-16 ¾” NPT Stainless Steel 2” 3.57” 1.17” 11/8” 275 amps 27409-SS ½”-13 1” NPT Brass 2” 3.36” 1.36” 13/8” 500 amps 27410 ½”-13 1” NPT Stainless Steel 2” 3.36” 1.75” 13/8” 500 amps 27410-SS 5/8”-11 1” NPT Brass 3.38” 4.29” 1.36” 13/8” 750 amps 26212 5/8”-11 1” NPT Stainless Steel 3.38” 4.29” 1.36” 13/8” 750 amps 26212-SS Douglas Electrical offers a wide range of sealed conductors for high pressure and vacuum applications. Multi-pin plates from 1.5″ to 9″ square have been manufactured in volume, with current capacities from 10 to 1200 amps. Our flexible technology affords far greater design latitude than our competitors and provides customers with custom solutions at off-the-shelf prices. Pressure: To 1000 psi (higher pressure designs available) Temperature: -40°F to 225°F Vacuum: 1×10-10 Torr

StudSeal™ hermetic terminal seals provide a secure barrier for high current or high voltage transfers in sealed environments. Our products are designed for high vacuum and pressure applications, including air conditioning and refrigeration compressors, semiconductor processing equipment, vacuum furnaces, and power distribution equipment.

Customize your terminal seal

We also offer completely customized terminal seals with individual terminal ends or built as a multi-terminal plate assembly. The mechanical interface, number of terminals, and each terminal feedthrough end can be customized to meet the requirements of your specific application. While threaded terminals are most popular, other variations of threaded terminals as well as wires and connectors can be designed into a StudSeal feedthrough.


Standard Designs

Our standard hermetic terminal seals feature solid copper, heavy-current conductors sealed in NPT and face seal packages housing styles and stainless steel materials, with a hermetic, moisture-tight epoxy to seal between the conductor and housing. They are compatible with a wide range of liquids and gases, including refrigerants, oils, heat transfer fluids, and jet fuel, and comply with various certifications and standards.


DATASHEET

We manufacture custom designs for a range of production volumes to meet your fit, form, and functional requirements. Our products offer a moisture-tight seal for transferring power in and out of a sealed environment, and can handle operational loads of up to 1,000 amps and 15kV. Choose from standard or customized designs to meet your specific application needs.

Contact us today to discuss your hermetic terminal seal and power feedthrough requirements.


Features

PERFORMANCE CAPABILITIES

  • Suitable for high-current/amperage applications
  • Transfers power in and out of sealed environments
  • Up to 1,000 A and 15,000VAC
  • Easy connection points with simple ring terminals
  • Custom stud electrical connections available
  • Operating pressures of 10,000 psi
  • Operating temperatures range from -160°C through high temperatures of 200°C
  • Epoxy insulation
  • Brass or Copper Conductors
  • Custom housing materials available on request

ELECTRICAL CONNECTION TYPES

  • Threaded stud terminals (male and female)
  • Right-angle studs
  • Stud-to-wire
  • Busbar
  • Tubes
  • Pins
  • and more

MARKET CAPABILITIES

  • ISO 9001:2015
  • ISO 14001:2015
  • UL984 Standard for Hermetic Refrigerant Motor Compressors
  • ITAR DDTC Registration

STANDARD SAE DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number
1/4”-20 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 105 amps 27404
3/8”-16 3/4”-16 Stainless Steel 1.95” 3.14” 1.19” 1.0” 275 amps 27405
½”-13 7/8”-14 Stainless Steel 2.0” 3.36” 1.34” 113/16” 500 amps 27406*
5/8”-11 1 1/16”-12 Stainless Steel 4.36” 3.31” 1.27” 13/8” 750 amps 27407*+
O-ring is Nitril rubber. Four Brass nuts per StudSeal. Custom power feedthroughs are common. Complete our contact form for any design modifications you require.

Pressure: To 1000 psi (higher pressure designs available)

Temperature: -40°F to 225°F

Vacuum: 1×10-10 Torr

*Voltage for 27406 and 27407 is limited to 1000V

+ Convoluted Standoff


STANDARD NPT DESIGNSStud Thread Housing Thread Housing Material LA LP L Hex Maximum Current Catalog Number
1/4”-20 ½” NPT Brass 2” 3.09” 1.09” 7/8” 105 amps 27408
1/4”-20 ½” NPT Stainless Steel 2” 3.31” 1.09” 7/8” 105 amps 27408-SS
3/8”-16 ¾” NPT Brass 2” 3.17” 1.17” 11/8” 275 amps 27409
3/8”-16 ¾” NPT Stainless Steel 2” 3.57” 1.17” 11/8” 275 amps 27409-SS
½”-13 1” NPT Brass 2” 3.36” 1.36” 13/8” 500 amps 27410
½”-13 1” NPT Stainless Steel 2” 3.36” 1.75” 13/8” 500 amps 27410-SS
5/8”-11 1” NPT Brass 3.38” 4.29” 1.36” 13/8” 750 amps 26212
5/8”-11 1” NPT Stainless Steel 3.38” 4.29” 1.36” 13/8” 750 amps 26212-SS
Douglas Electrical offers a wide range of sealed conductors for high pressure and vacuum applications. Multi-pin plates from 1.5″ to 9″ square have been manufactured in volume, with current capacities from 10 to 1200 amps. Our flexible technology affords far greater design latitude than our competitors and provides customers with custom solutions at off-the-shelf prices.

Pressure: To 1000 psi (higher pressure designs available)

Temperature: -40°F to 225°F

Vacuum: 1×10-10 Torr

Supplier's Site Datasheet

Technical Specifications

  Douglas Electrical Components
Product Category Electrical Connectors
Product Number 27406
Product Name SAE Hermetic Terminal Seal
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details