Eteily Technologies India Pvt. Ltd.
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type
ET-SIM6SD
Description
Product: Connector
Type: SIM + SD Connector
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6
Card Detection Switch: Yes
Shell- Material: Stainless Steel
SD Size: Micro
SD Pins: 8
SD Style: Push-Push
-
Eteily Technologies India Pvt. Ltd.
Request a Quote
Email Supplier
Description
Product: Connector
Type: SIM + SD Connector
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6
Card Detection Switch: Yes
Shell- Material: Stainless Steel
SD Size: Micro
SD Pins: 8
SD Style: Push-Push
Request a Quote
Email Supplier
Suppliers
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type
ET-SIM6SD
Product: Connector
Type: SIM + SD Connector
SIM Size: Standard
Style: Push-Pull
No. of Pins: 6
Card Detection Switch: Yes
Shell- Material: Stainless Steel
SD Size: Micro
SD Pins: 8
SD Style: Push-Push
- Product: Connector
- Type: SIM + SD Connector
- SIM Size: Standard
- Style: Push-Pull
- No. of Pins: 6
- Card Detection Switch: Yes
- Shell- Material: Stainless Steel
- SD Size: Micro
- SD Pins: 8
- SD Style: Push-Push
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
ET-SIM6SD |
|
Product Name
|
SIM Card 6Pin + Micro-SIM Card Sockets, 8Pin Connector Push-Pull Type |
|
Connector Type
|
Card Edge Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
Card Edge Connector
Mounting
Surface Mount
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details