Harvatek Corp. LED Indication - Discrete B1552USUG20D000113U1930

Description
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet
Description
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 3147-B1552USUG20D000113U1930CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1552USUG20D000113U1930CT-ND
LED Indication - Discrete 3147-B1552USUG20D000113U1930CT-ND
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3147-B1552USUG20D000113U1930TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1552USUG20D000113U1930TR-ND
LED Indication - Discrete 3147-B1552USUG20D000113U1930TR-ND
Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Red, Yellow-Green 624nm Red, 571nm Yellow-Green LED Indication - Discrete 2V Red, 2.1V Yellow-Green 1210 (3225 Metric)

Buy Now Datasheet
LED Indication - Discrete - 3147-B1552USUG20D000113U1930DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
3147-B1552USUG20D000113U1930DKR-ND
LED Indication - Discrete 3147-B1552USUG20D000113U1930DKR-ND
LED RED/YL-GRN DIFFUSED 1210 SMD

LED RED/YL-GRN DIFFUSED 1210 SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 3147-B1552USUG20D000113U1930CT-ND
Product Name LED Indication - Discrete
LED Package: 1210 (3225 Metric)
LED Type Red; Yellow; Green
Peak Wavelength 573 to 632 nm (5730 to 6320 Å)
Viewing Angle 128 to 150 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736324P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-3472-1-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
2 suppliers
Illumination LEDs -  - Lumileds
Specs
LED Type White; Ambiance and CrispWhite
Color Temperature 2200 to 6500 K
Forward Current 200 to 1600 milliamps
View Details