Broadcom Inc. LED Indication - Discrete ALMD-LM36-14002

Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-3472-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3472-1-ND
LED Indication - Discrete 516-3472-1-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3472-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3472-6-ND
LED Indication - Discrete 516-3472-6-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 516-3472-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3472-2-ND
LED Indication - Discrete 516-3472-2-ND
Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 4-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ALMD-LM36-14002
Standard LEDs - SMD ALMD-LM36-14002
Standard LEDs - SMD Green 4mm SMT Oval 50x100 Degrees

Standard LEDs - SMD Green 4mm SMT Oval 50x100 Degrees

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-3472-1-ND ALMD-LM36-14002
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 4-SMD, J-Lead
LED Type Green
Peak Wavelength 516 nm (5160 Å)
Viewing Angle 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCB-WTF0-0A30ACT-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 626 nm (4650 to 6260 Å)
View Details
LED White Lighting - 1416-L128-3080SA35A00B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details