HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 15Pos, 1000Pf; Product Range Harting 9642147232

Description
CONNECTOR, DSUB FLTR, RCPT 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 15Pos, 1000Pf; Product Range Harting - 44J4874 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 15Pos, 1000Pf; Product Range Harting
44J4874
Connector, Dsub Fltr, Rcpt 15Pos, 1000Pf; Product Range Harting 44J4874
CONNECTOR, DSUB FLTR, RCPT 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 15POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4874
Product Name Connector, Dsub Fltr, Rcpt 15Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C224U030DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details