DIN 41612 Connectors DIN SIG HI CURRENT
CONTACT, PIN, SOLDER, PCB; Product Range:-; Contact Gender:Pin; Contact Termination Type:Solder; Wire Size AWG Max:-; Contact Plating:-; For Use With:Harting Type M DIN 41612 Plug Connectors; Wire Size AWG Min:-; Contact Material:- RoHS Compliant: Yes
CONTACT, PIN, SOLDER, PCB ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09030006110 | 93C5266 | 50AJ8111 |
| Product Name | Current Sensors | Contact, Pin, Solder, Pcb; Product Range Harting | Contact, Pin, Solder, Pcb Rohs Compliant Harting |
| Termination | Solder |