Keystone Electronics Corp. Quick Connects, Quick Disconnect Connectors 1242

Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1242-ND
Quick Connects, Quick Disconnect Connectors 36-1242-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
1242
Terminals 1242
Terminals Matte Tin Dual Tab Rivet Mount Terminal

Terminals Matte Tin Dual Tab Rivet Mount Terminal

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number 36-1242-ND 1242
Product Name Quick Connects, Quick Disconnect Connectors Terminals
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCV-FL2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
Terminals - 1228 - 853119-1228 - Win Source Electronics
Keystone Electronics Corp.
View Details
4 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details