Smiths Interconnect, a Molex company C55 Connectors: High Density Micro Circular

Description
The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver exceptional signal integrity. Features & Benefits Hypertac Hyperboloid contact technology Features to meet military requirements in terms of size and modularity Resistance to corrosion, shock and vibration Extra hardware coding options to ensure efficient mating during field operations Low insertion and extraction force Low cost of ownership IP 68 sealing
Request a Quote Datasheet
Description
The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver exceptional signal integrity. Features & Benefits Hypertac Hyperboloid contact technology Features to meet military requirements in terms of size and modularity Resistance to corrosion, shock and vibration Extra hardware coding options to ensure efficient mating during field operations Low insertion and extraction force Low cost of ownership IP 68 sealing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
London, United Kingdom
C55 Connectors: High Density Micro Circular
C55 Connectors: High Density Micro Circular
The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver exceptional signal integrity. Features & Benefits Hypertac Hyperboloid contact technology Features to meet military requirements in terms of size and modularity Resistance to corrosion, shock and vibration Extra hardware coding options to ensure efficient mating during field operations Low insertion and extraction force Low cost of ownership IP 68 sealing

The 55 way Micro Circular Connector (C55 series) is equipped with 0.5 mm hyperboloid contacts, the C55 offers IP68 sealing and a current rating of 2A at 25°C to deliver exceptional signal integrity.

Features & Benefits

  • Hypertac Hyperboloid contact technology
  • Features to meet military requirements in terms of size and modularity
  • Resistance to corrosion, shock and vibration
  • Extra hardware coding options to ensure efficient mating during field operations
  • Low insertion and extraction force
  • Low cost of ownership
  • IP 68 sealing
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect, a Molex company
Product Category Electrical Connectors
Product Name C55 Connectors: High Density Micro Circular
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

SnapTac® Series: Miniature Snap Fit Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details