HARTING Inc. of North America Switches, Hubs 24020062110

Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 8 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 1195-3628-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
1195-3628-ND
Switches, Hubs 1195-3628-ND
Network Switch - Unmanaged 8 Ports IP30

Network Switch - Unmanaged 8 Ports IP30

Buy Now Datasheet
Ethernet Sw, 10/100Mbps/1Gbps, Rj45X8; No. Of Ports Harting - 67X8570 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, 10/100Mbps/1Gbps, Rj45X8; No. Of Ports Harting
67X8570
Ethernet Sw, 10/100Mbps/1Gbps, Rj45X8; No. Of Ports Harting 67X8570
ETHERNET SW, 10/100MBPS/1GBPS, RJ45X8; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

ETHERNET SW, 10/100MBPS/1GBPS, RJ45X8; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 1195-3628-ND 67X8570
Product Name Switches, Hubs Ethernet Sw, 10/100Mbps/1Gbps, Rj45X8; No. Of Ports Harting
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Network Packet Broker - ORAMA X400 - Larch Networks
Specs
Network Equipment Other
Form Factor Rack Mount
Ports / Interfaces RJ-45
View Details
Switches, Hubs - EKI-5528-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 8 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details