Advantech Switches, Hubs EKI-2525M-ST-BE

Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet
Description
Network Switch - Unmanaged 5 Ports IP30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches, Hubs - 2084-EKI-2525M-ST-BE-ND - DigiKey
Thief River Falls, MN, United States
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Ethernet Sw, Rj45/sc, 10/100Mbps; No. Of Ports Advantech - 57AC6269 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Sw, Rj45/sc, 10/100Mbps; No. Of Ports Advantech
57AC6269
Ethernet Sw, Rj45/sc, 10/100Mbps; No. Of Ports Advantech 57AC6269
ETHERNET SW, RJ45/SC, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, ST x 1 RoHS Compliant: Yes

ETHERNET SW, RJ45/SC, 10/100MBPS; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 4, ST x 1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Network Equipment Network Equipment
Product Number 2084-EKI-2525M-ST-BE-ND 57AC6269
Product Name Switches, Hubs Ethernet Sw, Rj45/sc, 10/100Mbps; No. Of Ports Advantech
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 5700 20 Port Managed Switch - 1783-BMS20CL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Network Media UTP
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
1 Gbit Ethernet SFP, 1310nm single mode - 1-G063 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details
Gateways, Routers - 2084-EKI-1242IECMS-A-ND - DigiKey
Specs
Network Equipment Gateway
Protocol / Network Modbus
Data Rate 9.22E-4 Gbps
View Details
2 suppliers