HARTING Inc. of North America RFID Antennas 2093610220010

Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet
Description
RFID Antenna 902MHz ~ 928MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 2093610220010-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
2093610220010-ND
RFID Antennas 2093610220010-ND
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
RFID Antennas - 2093610220010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
2093610220010
RFID Antennas 2093610220010
RFID Antenna 902MHz ~ 928MHz

RFID Antenna 902MHz ~ 928MHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas 2m actv fld 5mm cbl OD, SMA, FCC

Antennas 2m actv fld 5mm cbl OD, SMA, FCC

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number 2093610220010-ND 2093610220010 2093610220010
Product Name RFID Antennas RFID Antennas Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers