HARTING Inc. of North America Fiber Optic Receivers 20670093811

Description
Fiber Optic Receiver General Purpose 5Mbps -2.2dBm 3V ~ 15V 50mA
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5Mbps -2.2dBm 3V ~ 15V 50mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 1195-5464-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
1195-5464-ND
Fiber Optic Receivers 1195-5464-ND
Fiber Optic Receiver General Purpose 5Mbps -2.2dBm 3V ~ 15V 50mA

Fiber Optic Receiver General Purpose 5Mbps -2.2dBm 3V ~ 15V 50mA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 1195-5464-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Photodetector, 320-1000 nm Battery Biased Silicon Detector, 1.2 GHz - 818-BB-21 - Newport MKS
Specs
Receiver Type PIN Photodiode
Rise Time 0.3000 ns
Bandwidth 0.0 to 1200 MHz
View Details
Fibre Optic Receivers - 458679 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details
Microwave Photonic Systems, Inc.
Specs
Receiver Type PIN Photodiode
Cable Type Single mode
Connector Type FC (optional feature); SC (optional feature)
View Details