HARTING Inc. of North America Fiber Optic Receivers 20500002116

Description
Fiber Optic Receiver General Purpose 5Mbps -22dBm 4.75V ~ 5.25V
Request a Quote Datasheet
Description
Fiber Optic Receiver General Purpose 5Mbps -22dBm 4.75V ~ 5.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Receivers - 1195-8136-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
1195-8136-ND
Fiber Optic Receivers 1195-8136-ND
Fiber Optic Receiver General Purpose 5Mbps -22dBm 4.75V ~ 5.25V

Fiber Optic Receiver General Purpose 5Mbps -22dBm 4.75V ~ 5.25V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Receivers
Product Number 1195-8136-ND
Product Name Fiber Optic Receivers
Data Rate 5 Mbps
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Receivers - 458675 - RS Components, Ltd.
Specs
Data Rate 16 Mbps
Rise Time 25 ns
View Details
Fiber-Optic Detector, Time Domain, 500-1630 nm, 18.5 ps, FC Singlemode - 1444 - Newport MKS
Specs
Receiver Type PIN Photodiode
Bandwidth 0.0 to 20000 MHz
Operating Temperature 50 to 95 F (10 to 35 C)
View Details
2R06 – FOR, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC -  - Ultra Energy
Specs
Cable Type Multimode
Connector Type SMA
View Details
Digital Opto-Electronic Transceivers, Transmitters and Receivers -  - Glenair, Inc.
Specs
Packaging Type PCB Mount, Cavity/Integrated
Data Rate 1000 to 10000 Mbps
View Details