HARTING Inc. of North America Current Sensors 20310509201

Description
Current Sensor Channel
Request a Quote Datasheet
Description
Current Sensor Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 20310509201-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
20310509201-ND
Current Sensors 20310509201-ND
Current Sensor Channel

Current Sensor Channel

Buy Now Datasheet
Sensor Output Harting - 87X1121 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1121
Sensor Output Harting 87X1121
Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.2kA; Current Measuring Range AC:0A to 1.2kA; Response Time:1µs; Accuracy %:0.6%; Product Range:HCSR 500 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:15V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 1.2kA; Current Measuring Range AC:0A to 1.2kA; Response Time:1µs; Accuracy %:0.6%; Product Range:HCSR 500 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310509201
Industrial Current Sensors 20310509201
Industrial Current Sensors Current Sensor 500A Railway W/Cbl

Industrial Current Sensors Current Sensor 500A Railway W/Cbl

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Current Sensors Current Sensors Current Sensors
Product Number 20310509201-ND 87X1121 20310509201
Product Name Current Sensors Sensor Output Harting Industrial Current Sensors
Electrical Output Outputs an analog current signal
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Transducers - ACS715ELCTR-30A-T - 126121-ACS715ELCTR-30A-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 30 amps
View Details
3 suppliers
DC Compact Current Sensors - ICD Series - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers