HARTING Inc. of North America Current Sensors 20310300101

Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet
Description
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 1195-3568-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
1195-3568-ND
Current Sensors 1195-3568-ND
Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Current Sensor 300A 1 Channel Hall Effect, Closed Loop Bidirectional Module, Single Pass Through

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Current Sensors
20310300101
Industrial Current Sensors 20310300101
Industrial Current Sensors HCS 300A CURRENT SENSOR

Industrial Current Sensors HCS 300A CURRENT SENSOR

Buy Now Datasheet
Sensor Output Harting - 87X1114 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Output Harting
87X1114
Sensor Output Harting 87X1114
Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 500A; Current Measuring Range AC:0A to 500A; Response Time:1µs; Accuracy %:0.5%; Product Range:HCS 300 RoHS Compliant: Yes

Sensor Output:Current; Supply Voltage DC Min:12V; Supply Voltage DC Max:24V; Current Measuring Range DC:0A to 500A; Current Measuring Range AC:0A to 500A; Response Time:1µs; Accuracy %:0.5%; Product Range:HCS 300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Current Sensors Current Sensors Current Sensors
Product Number 1195-3568-ND 20310300101 87X1114
Product Name Current Sensors Industrial Current Sensors Sensor Output Harting
Loop Type Closed Loop
Technology Hall-Effect
Mounting / Configuration Module, Single Pass Through
Electrical Output Voltage Outputs an analog current signal
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Transducers - ACS758ECB-200B-PSS-T - 076804-ACS758ECB-200B-PSS-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 200 amps
View Details
3 suppliers
IVT 3 Series - IVT 3 - Isabellenhutte USA
Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details