HARTING Inc. of North America Terminal Blocks - Wire to Board 14010713101000

Description
TERM BLK 7POS TOP ENT 2.54MM SMD
Request a Quote Datasheet
Description
TERM BLK 7POS TOP ENT 2.54MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1195-3672-1-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3672-1-ND
Terminal Blocks - Wire to Board 1195-3672-1-ND
TERM BLK 7POS TOP ENT 2.54MM SMD

TERM BLK 7POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3672-2-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3672-2-ND
Terminal Blocks - Wire to Board 1195-3672-2-ND
TERM BLK 7POS TOP ENT 2.54MM SMD

TERM BLK 7POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1195-3672-6-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1195-3672-6-ND
Terminal Blocks - Wire to Board 1195-3672-6-ND
TERM BLK 7POS TOP ENT 2.54MM SMD

TERM BLK 7POS TOP ENT 2.54MM SMD

Buy Now Datasheet
Terminal Blocks - 14010713101000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
14010713101000
Terminal Blocks 14010713101000
har-flexicon 2,54 TSPV

har-flexicon 2,54 TSPV

Buy Now
Fixed Terminal Blocks - 14010713101000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
14010713101000
Fixed Terminal Blocks 14010713101000
Fixed Terminal Blocks 7P 24-20 AWG spring 160V 6A 2.54mm SMT

Fixed Terminal Blocks 7P 24-20 AWG spring 160V 6A 2.54mm SMT

Buy Now Datasheet
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting - 53X2658 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
53X2658
Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting 53X2658
RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

RECEPTACLE, 7WAY, 1ROW, 2.54MM, HAR-FLEXICON; Pitch Spacing:2.54mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1195-3672-1-ND 14010713101000 14010713101000 53X2658
Product Name Terminal Blocks - Wire to Board Terminal Blocks Fixed Terminal Blocks Receptacle, 7Way, 1Row, 2.54Mm, Har-Flexicon; Pitch Spacing Harting
Mounting Options PCB PCB
Features Board Guide, Solder Retention
Operating Temperature -40 to 125 C (-40 to 257 F)
# of Contacts 7 7
Contacts Pitch 2.54 mm (0.10 inches) 2.54 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7693-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
PCB Terminal Blocks - 1468264 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details