Keystone Electronics Corp. Turret Term Board 15043

Description
Part Number: 15043 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15043 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 15043 is a scored turret terminal board with 50 terminals, designed for easy separation and mounting. It measures 2.000 inches (50.8 mm) in width and 1.500 inches (38.1 mm) in spacing between terminal rows, with a base material of PBE (paper base electrical, MIL-M-24768/20, Type XP), rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating, conforming to ASTM-B16 and MIL-T-10727. The board has five scored sections, each with mounting holes, and includes a turret terminal type designated as 1545.

Datasheet Summary
Powered by GS/AI

The 15043 is a scored turret terminal board with 50 terminals, designed for easy separation and mounting. It measures 2.000 inches (50.8 mm) in width and 1.500 inches (38.1 mm) in spacing between terminal rows, with a base material of PBE (paper base electrical, MIL-M-24768/20, Type XP), rated to a maximum temperature of 250°F (121°C). Terminals are brass with tin plating, conforming to ASTM-B16 and MIL-T-10727. The board has five scored sections, each with mounting holes, and includes a turret terminal type designated as 1545.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15043 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15043
Turret Term Board 15043
Part Number: 15043 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1545 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15043

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1545
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15043
Product Name Turret Term Board
Termination Options Turret - 1545
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7771-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7771-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminals - Screw Connectors - 36-7692-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-1206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Anti-Rotational Tab, Notched Leg, Screw Not Included
View Details