Hardwood Brokers Corp. Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in IPPFAME3

Description
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in has random lengths ranging from 11in to 88in.
Description
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in has random lengths ranging from 11in to 88in.

Suppliers

Company
Product
Description
Supplier Links
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in - IPPFAME3 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in
IPPFAME3
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in IPPFAME3
Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in has random lengths ranging from 11in to 88in.

Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in has random lengths ranging from 11in to 88in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number IPPFAME3
Product Name Indusparquet 3/4in Solid Hardwood Flooring Amendoim 3in
Type Hardwood
Color/Finish Aluminum Oxide
Length 11 to 88 inch (279 to 2235 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Shred Modular 7611 Carpet - Foil 480 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURAGRID®Custom Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Custom Color Available
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details