Redwood Plastics REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating

Datasheet

Suppliers

Company
Product
Description
Supplier Links
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating -  - Redwood Plastics
Woodland, WA, USA
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating
REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating
DURADEK® and DURAGRID® High Strength Pultruded Fiberglass Grating DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable. DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2" T-shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center. DURAGRID® custom grid or grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of open space, bar shape, cross-rod placement, custom fabrication, custom resin or color. Why Use DURADEK® or DURAGRID® Grating? DURADEK® and DURAGRID® are lightweight, which saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® and DURAGRID® allows the grating panels to be easily cut and modified to fit almost any plant requirement. A full listing of features are shown below. Features Corrosion Resistant Structurally Strong High Impact and Fatigue Strength Lightweight Fire Retardant Easy to Fabricate and Install Low Maintenance Low Conductivity Resistant to Chipping and Cracking Aesthetically Pleasing Appearance Skid Resistant Rigid Low Thermal Conductivity Non-Sparking

DURADEK® and DURAGRID®

High Strength Pultruded Fiberglass Grating

DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable.

DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2" T-shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.

DURAGRID® custom grid or grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of open space, bar shape, cross-rod placement, custom fabrication, custom resin or color.

Why Use DURADEK® or DURAGRID® Grating?

DURADEK® and DURAGRID® are lightweight, which saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® and DURAGRID® allows the grating panels to be easily cut and modified to fit almost any plant requirement. A full listing of features are shown below.

Features

  • Corrosion Resistant
  • Structurally Strong
  • High Impact and Fatigue Strength
  • Lightweight
  • Fire Retardant
  • Easy to Fabricate and Install
  • Low Maintenance
  • Low Conductivity
  • Resistant to Chipping and Cracking
  • Aesthetically Pleasing Appearance
  • Skid Resistant
  • Rigid
  • Low Thermal Conductivity
  • Non-Sparking
Supplier's Site Datasheet

Technical Specifications

  Redwood Plastics
Product Category Flooring (industrial)
Product Name REDCO™DURAGRID®Phenolic Pultruded Bar Type Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Heavy Duty Plank - CP064 - Creative Composites Group
Creative Composites Group
Specs
Application Commercial; Industrial
Type Grating; Fiberglass
Color/Finish Light Gray
View Details
Rubber Flooring -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Rubber
View Details