Hardwood Brokers Corp. Hartco Premier Performance Natural Maple 3 inch EP3103

Description
Hartco Premier Performance Natural Maple 3 inch
Description
Hartco Premier Performance Natural Maple 3 inch

Suppliers

Company
Product
Description
Supplier Links
Hartco Premier Performance Natural Maple 3 inch - EP3103 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Hartco Premier Performance Natural Maple 3 inch
EP3103
Hartco Premier Performance Natural Maple 3 inch EP3103
Hartco Premier Performance Natural Maple 3 inch

Hartco Premier Performance Natural Maple 3 inch

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number EP3103
Product Name Hartco Premier Performance Natural Maple 3 inch
Type Hardwood
Color/Finish Permion
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details
Bar Grating - 1
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
Press Locked Bar Grating -  - AMICO
Specs
Type Grating
Material Aluminum; Steel; Stainless Steel
Features Anti-Slip
View Details