SlipNOT Metal Safety Flooring Aluminum Plank Unpunched

Description
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Description
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
Detroit, MI, USA
Aluminum Plank
Unpunched
Aluminum Plank Unpunched
SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications. Product Information: Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2” Aluminum plank widths: 6”-36” Unpunched plank lengths: up to 20’ Aluminum planks can be custom fabricated to meet job specifications Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum Available SlipNOT® finishes: Mill or Painted Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only) Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20) Available trim or load banded Standard tolerance: + / – 1/4” LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.

SlipNOT® aluminum plank is ideal alternative when a lightweight, corrosion resistant material is desired. Aluminum planks can be used as an option to those applications requiring bar grating with plate attached to it. Unlike plated smooth bar grating, aluminum planks provide a permanent slip resistant surface that will not splinter or flake off. Aluminum planks are utilized for walkways in public areas, marine environments, worker platforms and numerous other applications.

Product Information:

  • Aluminum plank thicknesses: 3/4’’, 1”, 1-1/4”, 1-1/2”, 1-3/4”, 2”, 2-1/4”, 2-1/2”
  • Aluminum plank widths: 6”-36”
  • Unpunched plank lengths: up to 20’
  • Aluminum planks can be custom fabricated to meet job specifications
  • Available SlipNOT® surfaces: Aluminum Surface on Aluminum, Steel Surface on Aluminum, Stainless Steel Surface on Aluminum
  • Available SlipNOT® finishes: Mill or Painted
  • Aluminum planks are available in: Grade 1 (Fine), Grade 2 (Medium), Grade 3 (Coarse – steel surface only)
  • Div 5 CSI Classification Code: Metal Gratings (05 53 00), Shop-Applied Coatings for Metal (05 05 13), Common Metal Materials (05 05 00), ADA Tactile Warning Surfaces (32 17 20)
  • Available trim or load banded
  • Standard tolerance: + / – 1/4”
  • LEED: The recycled content of SlipNOT® products varies depending on the source of the substrate. However, based off of an average provided by the mills and vendors we use most often, SlipNOT® aluminum planks have a minimum of 40% recycled content and up to 83% recycled content. By specifying SlipNOT® products your project may be eligible for LEED credits.
Supplier's Site

Technical Specifications

  SlipNOT Metal Safety Flooring
Product Category Flooring (industrial)
Product Number Unpunched
Product Name Aluminum Plank
Type Steel Plate
Color/Finish Mill or Painted Finish
Length ? to 240 inch (? to 6096 mm)
Width 6 to 36 inch (152 to 914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Steel Plate Over Roof Deck -  - MiTek Inc
Specs
Type Steel Plate
Material Steel
View Details
Slip Resistant Road Plates - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Type Steel Plate
Length 96 to 144 inch (2438 to 3658 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 15 inch (381 mm)
Width 42 inch (1067 mm)
View Details