Safeguard Technology, Inc. Anti-Slip Walkway Covers Hi-Traction®

Description
Convert any flat surface into a safe, non-slip working or walking area Use long-lasting SAFEGUARD® Hi-Traction® and HiGlo-Traction® Walkway Covers in any areas where slips and falls can occur. Protect your workers, customers, and business from the consequences of slip & fall hazards. Prefabricated retrofit covers are quickly and easily installed over existing surfaces, such as concrete, wood, metal plate, and grating using mechanical fasteners or adhesive. Wide variety of shapes, sizes, and flexibility options Design solutions for every safety need and visual preference Coverage Area Options Full coverage- Multi-directional traffic Heel Toe pattern- Two way traffic Either option will create a non-skid walkway to help keep people safe. Heat Traction™ Walkway Covers Keep paths safe and ice-free all winter without chemicals or shoveling. Heated covers melt away snow and ice. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Available for Weld-in Installation 1 mm Molded Fiberglass (FRP) Thin profile alternative with peel-and-stick installation option Vinyl (Flexible PVC) Peel & Stick Installation Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60-61 T Marine Grade Thick, rigid, durable Roll Traction® Flexible, portable Sizes Walkway Covers are sized to meet your specifications with Width (A) and Length (B) made to order. Measure your work area or walkway and make note of where any non-movable elements are located. Covers can be configured in multiple pieces for large areas, or in a heel-toe pattern to create a designated safe walking path. We will help to develop the most cost-effective strategy for your application. Fiberglass (FRP): Maximum 4' x 8' Steel: Maximum 4' x 4' Heavy Duty Aluminum: Maximum 4' x 8' Vinyl (Flexible PVC): Maximum 4' x 4' Geomembrane (Roll Traction®): Maximum 58 in wide (see Roll Traction sizes). Sizes Our walkway covers are available in a range of grit options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot) Vinyl (Flexible PVC) and 1 mm molded fiberglass options are not available in the Super Coarse (Xtreme) grit option. Geomembrane (Roll Traction®) is not available in Super Coarse (Xtreme) and Extra Coarse (Offshore) grit. Weld Tab walkway covers are only offered in the Super Coarse (Xtreme) and Extra Coarse (Offshore) grit sizes.
Datasheet
Description
Convert any flat surface into a safe, non-slip working or walking area Use long-lasting SAFEGUARD® Hi-Traction® and HiGlo-Traction® Walkway Covers in any areas where slips and falls can occur. Protect your workers, customers, and business from the consequences of slip & fall hazards. Prefabricated retrofit covers are quickly and easily installed over existing surfaces, such as concrete, wood, metal plate, and grating using mechanical fasteners or adhesive. Wide variety of shapes, sizes, and flexibility options Design solutions for every safety need and visual preference Coverage Area Options Full coverage- Multi-directional traffic Heel Toe pattern- Two way traffic Either option will create a non-skid walkway to help keep people safe. Heat Traction™ Walkway Covers Keep paths safe and ice-free all winter without chemicals or shoveling. Heated covers melt away snow and ice. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Available for Weld-in Installation 1 mm Molded Fiberglass (FRP) Thin profile alternative with peel-and-stick installation option Vinyl (Flexible PVC) Peel & Stick Installation Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60-61 T Marine Grade Thick, rigid, durable Roll Traction® Flexible, portable Sizes Walkway Covers are sized to meet your specifications with Width (A) and Length (B) made to order. Measure your work area or walkway and make note of where any non-movable elements are located. Covers can be configured in multiple pieces for large areas, or in a heel-toe pattern to create a designated safe walking path. We will help to develop the most cost-effective strategy for your application. Fiberglass (FRP): Maximum 4' x 8' Steel: Maximum 4' x 4' Heavy Duty Aluminum: Maximum 4' x 8' Vinyl (Flexible PVC): Maximum 4' x 4' Geomembrane (Roll Traction®): Maximum 58 in wide (see Roll Traction sizes). Sizes Our walkway covers are available in a range of grit options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot) Vinyl (Flexible PVC) and 1 mm molded fiberglass options are not available in the Super Coarse (Xtreme) grit option. Geomembrane (Roll Traction®) is not available in Super Coarse (Xtreme) and Extra Coarse (Offshore) grit. Weld Tab walkway covers are only offered in the Super Coarse (Xtreme) and Extra Coarse (Offshore) grit sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Walkway Covers - Hi-Traction® - Safeguard Technology, Inc.
Streetsboro, OH, USA
Anti-Slip Walkway Covers
Hi-Traction®
Anti-Slip Walkway Covers Hi-Traction®
Convert any flat surface into a safe, non-slip working or walking area Use long-lasting SAFEGUARD® Hi-Traction® and HiGlo-Traction® Walkway Covers in any areas where slips and falls can occur. Protect your workers, customers, and business from the consequences of slip & fall hazards. Prefabricated retrofit covers are quickly and easily installed over existing surfaces, such as concrete, wood, metal plate, and grating using mechanical fasteners or adhesive. Wide variety of shapes, sizes, and flexibility options Design solutions for every safety need and visual preference Coverage Area Options Full coverage- Multi-directional traffic Heel Toe pattern- Two way traffic Either option will create a non-skid walkway to help keep people safe. Heat Traction™ Walkway Covers Keep paths safe and ice-free all winter without chemicals or shoveling. Heated covers melt away snow and ice. Base Materials 1/8 in Pultruded Fiberglass (FRP) Lightweight, Impact Resistant, Cost-Effective Available for Weld-in Installation 1 mm Molded Fiberglass (FRP) Thin profile alternative with peel-and-stick installation option Vinyl (Flexible PVC) Peel & Stick Installation Galvanized Steel 18 gauge (1.2 mm) G90 Corrosion Resistant Stainless Steel 18 gauge (1.2 mm) #316 Sanitary Heavy Duty Aluminum, 60-61 T Marine Grade Thick, rigid, durable Roll Traction® Flexible, portable Sizes Walkway Covers are sized to meet your specifications with Width (A) and Length (B) made to order. Measure your work area or walkway and make note of where any non-movable elements are located. Covers can be configured in multiple pieces for large areas, or in a heel-toe pattern to create a designated safe walking path. We will help to develop the most cost-effective strategy for your application. Fiberglass (FRP): Maximum 4' x 8' Steel: Maximum 4' x 4' Heavy Duty Aluminum: Maximum 4' x 8' Vinyl (Flexible PVC): Maximum 4' x 4' Geomembrane (Roll Traction®): Maximum 58 in wide (see Roll Traction sizes). Sizes Our walkway covers are available in a range of grit options Super Coarse (Xtreme™) Extra Coarse (Offshore) Coarse (Industrial) Fine (Commercial) Extra Fine (Residential) Super Fine (Barefoot) Vinyl (Flexible PVC) and 1 mm molded fiberglass options are not available in the Super Coarse (Xtreme) grit option. Geomembrane (Roll Traction®) is not available in Super Coarse (Xtreme) and Extra Coarse (Offshore) grit. Weld Tab walkway covers are only offered in the Super Coarse (Xtreme) and Extra Coarse (Offshore) grit sizes.

Convert any flat surface into a safe, non-slip working or walking area

Use long-lasting SAFEGUARD® Hi-Traction® and HiGlo-Traction® Walkway Covers in any areas where slips and falls can occur. Protect your workers, customers, and business from the consequences of slip & fall hazards.

  • Prefabricated retrofit covers are quickly and easily installed over existing surfaces, such as concrete, wood, metal plate, and grating using mechanical fasteners or adhesive.
  • Wide variety of shapes, sizes, and flexibility options
  • Design solutions for every safety need and visual preference

Coverage Area Options

  • Full coverage- Multi-directional traffic
  • Heel Toe pattern- Two way traffic

Either option will create a non-skid walkway to help keep people safe.

Heat Traction™ Walkway Covers

Keep paths safe and ice-free all winter without chemicals or shoveling. Heated covers melt away snow and ice.

Base Materials

  • 1/8 in Pultruded Fiberglass (FRP)
    Lightweight, Impact Resistant, Cost-Effective
    Available for Weld-in Installation
  • 1 mm Molded Fiberglass (FRP)
    Thin profile alternative with peel-and-stick installation option
  • Vinyl (Flexible PVC)
    Peel & Stick Installation
  • Galvanized Steel 18 gauge (1.2 mm) G90
    Corrosion Resistant
  • Stainless Steel 18 gauge (1.2 mm) #316
    Sanitary
  • Heavy Duty Aluminum, 60-61 T Marine Grade
    Thick, rigid, durable
  • Roll Traction®
    Flexible, portable

Sizes

Walkway Covers are sized to meet your specifications with Width (A) and Length (B) made to order.

Measure your work area or walkway and make note of where any non-movable elements are located. Covers can be configured in multiple pieces for large areas, or in a heel-toe pattern to create a designated safe walking path. We will help to develop the most cost-effective strategy for your application.

  • Fiberglass (FRP): Maximum 4' x 8'
  • Steel: Maximum 4' x 4'
  • Heavy Duty Aluminum: Maximum 4' x 8'
  • Vinyl (Flexible PVC): Maximum 4' x 4'
  • Geomembrane (Roll Traction®): Maximum 58 in wide (see Roll Traction sizes).

Sizes

Our walkway covers are available in a range of grit options

  • Super Coarse (Xtreme™)
  • Extra Coarse (Offshore)
  • Coarse (Industrial)
  • Fine (Commercial)
  • Extra Fine (Residential)
  • Super Fine (Barefoot)

Vinyl (Flexible PVC) and 1 mm molded fiberglass options are not available in the Super Coarse (Xtreme) grit option.

Geomembrane (Roll Traction®) is not available in Super Coarse (Xtreme) and Extra Coarse (Offshore) grit.

Weld Tab walkway covers are only offered in the Super Coarse (Xtreme) and Extra Coarse (Offshore) grit sizes.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Flooring (industrial)
Product Number Hi-Traction®
Product Name Anti-Slip Walkway Covers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Payday Modular 7475 Carpet - High Roller 1408 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™ DURAGRATE® Molded Fiberglass Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details