Hardwood Brokers Corp. Bruce Turlington Lock and Fold Cherry Natural 5in ECH20LG

Description
Bruce Turlington Lock and Fold Cherry Natural 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.
Description
Bruce Turlington Lock and Fold Cherry Natural 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington Lock and Fold Cherry Natural 5in - ECH20LG - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington Lock and Fold Cherry Natural 5in
ECH20LG
Bruce Turlington Lock and Fold Cherry Natural 5in ECH20LG
Bruce Turlington Lock and Fold Cherry Natural 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Bruce Turlington Lock and Fold Cherry Natural 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number ECH20LG
Product Name Bruce Turlington Lock and Fold Cherry Natural 5in
Type Hardwood
Color/Finish Dura-Luster Plus
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Accoya® Wood -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Rhino® Tile, 24
American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish Plain
Thickness 0.2500 inch (6.35 mm)
View Details
Vinyl Flooring Product, Spacia Ocean Travertine - SS5S3600 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Cool; Ceramic Finish
View Details