Fosroc Limited High Performance Epoxy Resin Floor Coating Nitoflor FC150

Description
Nitoflor FC150 is a solvent free, epoxy resin coating system supplied in pre-weighed packs ready for onsite mixing and use. The system consists of a Nitoflor FC150 base, hardener and colour pot. A slip resistant finish can be obtained by use of one of our range of Nitoflor Antislip Grains which have been carefully graded to ensure an even texture. For large application areas the system can be purchased as a two component pack, where the colour paste has been pre-dispersed in the base component.
Description
Nitoflor FC150 is a solvent free, epoxy resin coating system supplied in pre-weighed packs ready for onsite mixing and use. The system consists of a Nitoflor FC150 base, hardener and colour pot. A slip resistant finish can be obtained by use of one of our range of Nitoflor Antislip Grains which have been carefully graded to ensure an even texture. For large application areas the system can be purchased as a two component pack, where the colour paste has been pre-dispersed in the base component.

Suppliers

Company
Product
Description
Supplier Links
High Performance Epoxy Resin Floor Coating - Nitoflor FC150 - Fosroc Limited
Tamworth, United Kingdom
High Performance Epoxy Resin Floor Coating
Nitoflor FC150
High Performance Epoxy Resin Floor Coating Nitoflor FC150
Nitoflor FC150 is a solvent free, epoxy resin coating system supplied in pre-weighed packs ready for onsite mixing and use. The system consists of a Nitoflor FC150 base, hardener and colour pot. A slip resistant finish can be obtained by use of one of our range of Nitoflor Antislip Grains which have been carefully graded to ensure an even texture. For large application areas the system can be purchased as a two component pack, where the colour paste has been pre-dispersed in the base component.

Nitoflor FC150 is a solvent free, epoxy resin coating system supplied in pre-weighed packs ready for onsite mixing and use. The system consists of a Nitoflor FC150 base, hardener and colour pot. A slip resistant finish can be obtained by use of one of our range of Nitoflor Antislip Grains which have been carefully graded to ensure an even texture.

For large application areas the system can be purchased as a two component pack, where the colour paste has been pre-dispersed in the base component.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Flooring (industrial)
Product Number Nitoflor FC150
Product Name High Performance Epoxy Resin Floor Coating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 48 inch (1219 mm)
Width 72 inch (1829 mm)
View Details
Williamsburg® Tile, Thickness 1/4
Specs
Application Commercial
Color/Finish (151) Medium Brown
Thickness 0.2500 inch (6.35 mm)
View Details