Hardwood Brokers Corp. Bruce Turlington American Exotics Cherry Bronze 5in E7506

Description
Bruce Turlington American Exotics Cherry Bronze 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.
Description
Bruce Turlington American Exotics Cherry Bronze 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Turlington American Exotics Cherry Bronze 5in - E7506 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Turlington American Exotics Cherry Bronze 5in
E7506
Bruce Turlington American Exotics Cherry Bronze 5in E7506
Bruce Turlington American Exotics Cherry Bronze 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Bruce Turlington American Exotics Cherry Bronze 5in is engineered hardwood. It is 3/8in thick and comes in varying lengths ranging from 10in to 48in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number E7506
Product Name Bruce Turlington American Exotics Cherry Bronze 5in
Type Hardwood
Color/Finish Dura-Luster Plus
Length 10 to 48 inch (254 to 1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Chain Maille Broadloom 9713 Carpet - Roundmaille 473 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details