Hardwood Brokers Corp. Bruce Dundee Wide Plank Oak Butterscotch 5in CB5216

Description
Bruce Dundee Wide Plank Oak Butterscotch 5in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.
Description
Bruce Dundee Wide Plank Oak Butterscotch 5in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Dundee Wide Plank Oak Butterscotch 5in - CB5216 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Dundee Wide Plank Oak Butterscotch 5in
CB5216
Bruce Dundee Wide Plank Oak Butterscotch 5in CB5216
Bruce Dundee Wide Plank Oak Butterscotch 5in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Bruce Dundee Wide Plank Oak Butterscotch 5in is solid red oak. It is 3/4in thick with varying lengths ranging from 12in to 84in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number CB5216
Product Name Bruce Dundee Wide Plank Oak Butterscotch 5in
Type Hardwood
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Interlocking Decking - SAFPLANK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 12 to 24 inch (305 to 610 mm)
View Details
Diamond Floor Plate - 1/4
Specs
Type Steel Plate
Thickness 0.2500 inch (6.35 mm)
Material Aluminum
View Details
Floating Floor Systems -  - American Biltrite (Canada) Ltd.
American Biltrite (Canada) Ltd.
Specs
Application Commercial; Industrial
Type Laminate
Features Floating
View Details