Hardwood Brokers Corp. Bruce Waltham Plank Oak Country Natural C8310

Description
Bruce Waltham Plank Oak Country Natural is red oak. It is 3-1/4in solid hardwood flooring. It is 3/4in thick with varying lengths ranging from 8in to 84in.
Description
Bruce Waltham Plank Oak Country Natural is red oak. It is 3-1/4in solid hardwood flooring. It is 3/4in thick with varying lengths ranging from 8in to 84in.

Suppliers

Company
Product
Description
Supplier Links
Bruce Waltham Plank Oak Country Natural - C8310 - Hardwood Brokers Corp.
Virginia Beach, VA, USA
Bruce Waltham Plank Oak Country Natural
C8310
Bruce Waltham Plank Oak Country Natural C8310
Bruce Waltham Plank Oak Country Natural is red oak. It is 3-1/4in solid hardwood flooring. It is 3/4in thick with varying lengths ranging from 8in to 84in.

Bruce Waltham Plank Oak Country Natural is red oak. It is 3-1/4in solid hardwood flooring. It is 3/4in thick with varying lengths ranging from 8in to 84in.

Technical Specifications

  Hardwood Brokers Corp.
Product Category Flooring (industrial)
Product Number C8310
Product Name Bruce Waltham Plank Oak Country Natural
Type Hardwood
Color/Finish Dura-Luster
Length 8 to 84 inch (203 to 2134 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
City Blocks Broadloom 6218 Carpet - Taylor Square 1313 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™ DURAGRATE® Molded Fiberglass Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Dark Gray, Green, Yellow, Orange and Light Gray
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details