DURADEK® and DURAGRID®
High Strength Pultruded Fiberglass Grating
DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable.
DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2" T-shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
DURAGRID® custom grid or grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of open space, bar shape, cross-rod placement, custom fabrication, custom resin or color.
Why Use DURADEK® or DURAGRID® Grating?
DURADEK® and DURAGRID® are lightweight, which saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® and DURAGRID® allows the grating panels to be easily cut and modified to fit almost any plant requirement. A full listing of features are shown below.
Features
Corrosion Resistant
Structurally Strong
High Impact and Fatigue Strength
Lightweight
Fire Retardant
Easy to Fabricate and Install
Low Maintenance
Low Conductivity
Resistant to Chipping and Cracking
Aesthetically Pleasing Appearance
Skid Resistant
Rigid
Low Thermal Conductivity
Non-Sparking
DURADEK® and DURAGRID®
High Strength Pultruded Fiberglass Grating
DURADEK® and DURAGRID® are high strength pultruded bar type gratings that can be designed and used like traditional metal grates but have the inherent benefits of fiberglass. These problem solving products are ideal replacements for steel or aluminum gratings in corrosive environments or anywhere frequent grating and walkway replacement costs are unacceptable.
DURADEK® is a standard product stocked by distributors nationwide. It is available with individual bearing bars in either 1" or 1-1/2" I-shapes or a 2" T-shape. DURADEK® is a flame retardant product utilizing a polyester or vinyl ester resin. The bearing bars are assembled into 12 panel sizes: 3-, 4-, and 5- foot widths in each of 8-, 10-, 12- and 20-foot lengths. Standard panels are available with cross-rod spacings of 6" or 12" on center.
DURAGRID® custom grid or grating systems are designed to accommodate specific applications that cannot effectively be met by a standard fiberglass grating. DURAGRID® offers the customer options such as selection of open space, bar shape, cross-rod placement, custom fabrication, custom resin or color.
Why Use DURADEK® or DURAGRID® Grating?
DURADEK® and DURAGRID® are lightweight, which saves on freight and makes installation easier. The unique cross-bar construction of DURADEK® and DURAGRID® allows the grating panels to be easily cut and modified to fit almost any plant requirement. A full listing of features are shown below.
Features
- Corrosion Resistant
- Structurally Strong
- High Impact and Fatigue Strength
- Lightweight
- Fire Retardant
- Easy to Fabricate and Install
- Low Maintenance
- Low Conductivity
- Resistant to Chipping and Cracking
- Aesthetically Pleasing Appearance
- Skid Resistant
- Rigid
- Low Thermal Conductivity
- Non-Sparking