IKG Standard Welded Grating WF

Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. For general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers. Reduced open area by design, where a more comfortable walking surface are a consideration. Enhanced lateral stability. Available in Steel and Stainless Steel. Key Attributes Run-to-Length Handicap Accessible - ADA Features Manufactured to NAAMM standards Produced in a wide variety of bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces GrateCoat® Serrated (slip resistant) Smooth Mebac® Finishes Aluminum Steel Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel
Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. For general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers. Reduced open area by design, where a more comfortable walking surface are a consideration. Enhanced lateral stability. Available in Steel and Stainless Steel. Key Attributes Run-to-Length Handicap Accessible - ADA Features Manufactured to NAAMM standards Produced in a wide variety of bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces GrateCoat® Serrated (slip resistant) Smooth Mebac® Finishes Aluminum Steel Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Suppliers

Company
Product
Description
Supplier Links
Standard Welded Grating - WF - IKG
Channelview, TX, United States
Standard Welded Grating
WF
Standard Welded Grating WF
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. For general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers. Reduced open area by design, where a more comfortable walking surface are a consideration. Enhanced lateral stability. Available in Steel and Stainless Steel. Key Attributes Run-to-Length Handicap Accessible - ADA Features Manufactured to NAAMM standards Produced in a wide variety of bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces GrateCoat® Serrated (slip resistant) Smooth Mebac® Finishes Aluminum Steel Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces.

For general purposes with bearing bars on 1-3/16" centers and cross bars on 2" centers. Reduced open area by design, where a more comfortable walking surface are a consideration. Enhanced lateral stability.

Available in Steel and Stainless Steel.

Key Attributes

  • Run-to-Length
  • Handicap Accessible - ADA

Features

  • Manufactured to NAAMM standards
  • Produced in a wide variety of bar sizes
  • Open areas allow for passage of light, air, heat and sound between flooring levels
  • Available in Stock Panels or Custom Fabricated to your specifications

Advantages

  • Economical
  • Durable
  • High strength-to-weight ratio
  • Versatile
  • Low maintenance

Surfaces

  • GrateCoat®
  • Serrated (slip resistant)
  • Smooth
  • Mebac®

Finishes

  • Aluminum
  • Steel
  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WF
Product Name Standard Welded Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floor Plate - 5/16
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3125 inch (7.94 mm)
Material Steel
View Details
Century® Flooring Color, Tiles 524 plus - CC-1442 - American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish Blue
Thickness 0.3750 inch (9.52 mm)
View Details