Mannington, Gold Series, Blue Ridge Hickory, English Leather 9/16" x 5" Micro Bevel Edge/26.25 sq feet per carton/36 pallets per carton
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | BR05EL1 |
| Product Name | Blue Ridge Hickory English Leather |
| Type | Hardwood |
| Color/Finish | Aluminum Oxide |
| Length | 12 to 42 inch (305 to 1067 mm) |