Safeguard Technology, Inc. Anti-Slip Heated Walkway Covers Heat Traction™

Description
Keep One Step Ahead of Winter With Heated Covers Steps and walkways stay free of snow and ice without chemicals or shoveling. SAFEGUARD® Hi-Traction® Covers with low-voltage heaters enhance safety, reduce liability exposure, and lower operating costs. Exceed OSHA and ADA standards for anti-slip Easily installed on wood or concrete Customizable color, shape, size, and more Heat Traction™ Walkway Covers Safer ramps for wheel chairs and pedestrians. No more risk of slipping or falling down because of icy conditions.
Datasheet
Description
Keep One Step Ahead of Winter With Heated Covers Steps and walkways stay free of snow and ice without chemicals or shoveling. SAFEGUARD® Hi-Traction® Covers with low-voltage heaters enhance safety, reduce liability exposure, and lower operating costs. Exceed OSHA and ADA standards for anti-slip Easily installed on wood or concrete Customizable color, shape, size, and more Heat Traction™ Walkway Covers Safer ramps for wheel chairs and pedestrians. No more risk of slipping or falling down because of icy conditions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Streetsboro, OH, USA
Anti-Slip Heated Walkway Covers
Heat Traction™
Anti-Slip Heated Walkway Covers Heat Traction™
Keep One Step Ahead of Winter With Heated Covers Steps and walkways stay free of snow and ice without chemicals or shoveling. SAFEGUARD® Hi-Traction® Covers with low-voltage heaters enhance safety, reduce liability exposure, and lower operating costs. Exceed OSHA and ADA standards for anti-slip Easily installed on wood or concrete Customizable color, shape, size, and more Heat Traction™ Walkway Covers Safer ramps for wheel chairs and pedestrians. No more risk of slipping or falling down because of icy conditions.

Keep One Step Ahead of Winter With Heated Covers

Steps and walkways stay free of snow and ice without chemicals or shoveling.

SAFEGUARD® Hi-Traction® Covers with low-voltage heaters enhance safety, reduce liability exposure, and lower operating costs.

  • Exceed OSHA and ADA standards for anti-slip
  • Easily installed on wood or concrete
  • Customizable color, shape, size, and more

Heat Traction™ Walkway Covers

Safer ramps for wheel chairs and pedestrians. No more risk of slipping or falling down because of icy conditions.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Flooring (industrial)
Product Number Heat Traction™
Product Name Anti-Slip Heated Walkway Covers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Edge II Broadloom 9707 Carpet - Albers 1447 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
REDCO™DURADEK®Standard Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Standard Colors Are Gray and Yellow
Material Fiberglass; Plastic
View Details
Anti-Slip Walkway Covers - Weld Tab Cover - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details