462312LG -- HARTCO SOMERSET SOLID STRIP LG 2-1/4 OAK COPPER
Hardwood Brokers Corp.
Hartco Somerset Solid Strip LG 2-1/4 Oak Copper
462312LG
Description
20 sqft per carton
$0.00
Sold by the carton
Description
20 sqft per carton
$0.00
Sold by the carton
Suppliers
Hartco Somerset Solid Strip LG 2-1/4 Oak Copper
462312LG
20 sqft per carton
$0.00
Sold by the carton
20 sqft per carton
$0.00
Sold by the carton
Technical Specifications
|
Product Category
|
Flooring (industrial) |
|
Product Number
|
462312LG |
|
Product Name
|
Hartco Somerset Solid Strip LG 2-1/4 Oak Copper |
|
Type
|
Hardwood
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial
Type
Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish
Yellow, Non-Slip Diamond Tread Surface
View Details
Type
Carpet
Length
24 inch (610 mm)
Width
24 inch (610 mm)
View Details
Type
Grating
Color/Finish
Standard Colors Are Gray and Yellow
Material
Fiberglass; Plastic
View Details
Safeguard Technology, Inc.
Application
Industrial
Color/Finish
Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length
48 to 96 inch (1219 to 2438 mm)
View Details