Safeguard Technology, Inc. Anti-Slip Walkway Covers 1mm FRP

Description
SAFEGUARD 1mm Fiberglass Walkway Covers provide a low pro le, lighter alternative to the 1/8” base material version. Designed for quick and easy installation with the option of pressure sensitive adhesive. Safeguard® 1mm Walkway Covers are designed for quick and easy installation over existing surfaces including metal, wood, and concrete. These Walkway Covers are not load bearing. Safeguard recommends using a high quality Adhesive or request PSA (Pressure Sensitive Adhesive) laminate for “Peel-and- Stick” installation. Rivets and screws can be used but care must be taken due to the thin profile. Sizes All Safeguard® 1 mm FRP Walkway Covers are cut to your size specifications. The maximum size sheet available with PSA (Pressure Sensitive Adhesive) is 48” x 48.” Larger sizes without PSA are available. Please call for details. Grades Safeguard® 1 mm FRP Walkway Covers are available in five grades of coarseness to meet your specific application requirements.
Datasheet
Description
SAFEGUARD 1mm Fiberglass Walkway Covers provide a low pro le, lighter alternative to the 1/8” base material version. Designed for quick and easy installation with the option of pressure sensitive adhesive. Safeguard® 1mm Walkway Covers are designed for quick and easy installation over existing surfaces including metal, wood, and concrete. These Walkway Covers are not load bearing. Safeguard recommends using a high quality Adhesive or request PSA (Pressure Sensitive Adhesive) laminate for “Peel-and- Stick” installation. Rivets and screws can be used but care must be taken due to the thin profile. Sizes All Safeguard® 1 mm FRP Walkway Covers are cut to your size specifications. The maximum size sheet available with PSA (Pressure Sensitive Adhesive) is 48” x 48.” Larger sizes without PSA are available. Please call for details. Grades Safeguard® 1 mm FRP Walkway Covers are available in five grades of coarseness to meet your specific application requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Streetsboro, OH, USA
Anti-Slip Walkway Covers
1mm FRP
Anti-Slip Walkway Covers 1mm FRP
SAFEGUARD 1mm Fiberglass Walkway Covers provide a low pro le, lighter alternative to the 1/8” base material version. Designed for quick and easy installation with the option of pressure sensitive adhesive. Safeguard® 1mm Walkway Covers are designed for quick and easy installation over existing surfaces including metal, wood, and concrete. These Walkway Covers are not load bearing. Safeguard recommends using a high quality Adhesive or request PSA (Pressure Sensitive Adhesive) laminate for “Peel-and- Stick” installation. Rivets and screws can be used but care must be taken due to the thin profile. Sizes All Safeguard® 1 mm FRP Walkway Covers are cut to your size specifications. The maximum size sheet available with PSA (Pressure Sensitive Adhesive) is 48” x 48.” Larger sizes without PSA are available. Please call for details. Grades Safeguard® 1 mm FRP Walkway Covers are available in five grades of coarseness to meet your specific application requirements.

SAFEGUARD 1mm Fiberglass Walkway Covers provide a low pro le, lighter alternative to the 1/8” base material version.

Designed for quick and easy installation with the option of pressure sensitive adhesive.

Safeguard® 1mm Walkway Covers are designed for quick and easy installation over existing surfaces including metal, wood, and concrete. These Walkway Covers are not load bearing. Safeguard recommends using a high quality Adhesive or request PSA (Pressure Sensitive Adhesive) laminate for “Peel-and- Stick” installation. Rivets and screws can be used but care must be taken due to the thin profile.

Sizes

All Safeguard® 1 mm FRP Walkway Covers are cut to your size specifications. The maximum size sheet available with PSA (Pressure Sensitive Adhesive) is 48” x 48.” Larger sizes without PSA are available. Please call for details.

Grades

Safeguard® 1 mm FRP Walkway Covers are available in five grades of coarseness to meet your specific application requirements.

Supplier's Site Datasheet

Technical Specifications

  Safeguard Technology, Inc.
Product Category Flooring (industrial)
Product Number 1mm FRP
Product Name Anti-Slip Walkway Covers
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Runway Modular 7000 Carpet - Umber Chic 1418 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
REDCO™DURAGRID®Custom Pultruded Bar Type Grating -  - Redwood Plastics
Specs
Type Grating
Color/Finish Custom Color Available
Material Fiberglass; Plastic
View Details
Anti-Slip Heated Walkway Covers - Heat Traction™ - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details