Robbins Artesian Classics Color Wash Collection Birch Caramel Tint is engineered with a 5in width and 1/2in thickness. Random lengths ranging from 9 inches to 46.5 inches.
| Hardwood Brokers Corp. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | 0558CT |
| Product Name | Robbins Artesian Classics Color Wash Collection Birch Carame |
| Type | Hardwood |
| Color/Finish | Satin |
| Length | 9 to 46 inch (229 to 1168 mm) |