HardwareSource, Inc. Large Spoon Foot Pull, White 814688

Description
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
Description
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).

Suppliers

Company
Product
Description
Supplier Links
Large Spoon Foot Pull, White - 814688 - HardwareSource, Inc.
San Diego, CA, USA
Large Spoon Foot Pull, White
814688
Large Spoon Foot Pull, White 814688
Value priced cabinet pull. Beautiful glossy White finish. Pull measures 5-1/8" in overall length Pull projection is 1". Screw hole center-to-center distance is 3". Made from zinc base material. Plated steel screws are included (1" long with 8-32 thread).
  • Value priced cabinet pull.
  • Beautiful glossy White finish.
  • Pull measures 5-1/8" in overall length
  • Pull projection is 1".
  • Screw hole center-to-center distance is 3".
  • Made from zinc base material.
  • Plated steel screws are included (1" long with 8-32 thread).
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Handles and Pulls (industrial)
Product Number 814688
Product Name Large Spoon Foot Pull, White
Unlock Full Specs
to access all available technical data

Similar Products

Locking Handles - 275129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Handle Type T-handle (Tee); T-Handle
Colors / Finishes Available Silver
Features Key Lock
View Details
Ergonomic Style Steel Handles - 22003 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications 3/8-16
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details