Jergens, Inc. Ergostyle® Front Mounted Bridge Handles by ELESA® 34479

Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet
Description
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ergostyle® Front Mounted Bridge Handles by ELESA® - 34479 - Jergens, Inc.
Cleveland, OH, United States
Ergostyle® Front Mounted Bridge Handles by ELESA®
34479
Ergostyle® Front Mounted Bridge Handles by ELESA® 34479
Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical. Features, Benefits, & Product Specifications: Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer Handle & Cap Finish & Color: Matte, Gray/Black Mounted by (2) through holes in front Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red) Resistant to solvents, oils, greases, and other chemical agents

Jergens Ergostyle® Front Mounted Bridge Handles by ELESA® are built durable and comfortable for use as door pull handles for industrial machinery and equipment and in industries such as tooling, construction, food and drink, chemical, and pharmaceutical.
Features, Benefits, & Product Specifications:

  • Handle & Cap Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Handle & Cap Finish & Color: Matte, Gray/Black
  • Mounted by (2) through holes in front
  • Caps are supplied, feature a press-fit assembly, and are removable by a screwdriver
  • Optional cap colors available upon request (Black, Grey, Yellow, Orange, Blue, & Red)
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handles and Pulls (industrial)
Product Number 34479
Product Name Ergostyle® Front Mounted Bridge Handles by ELESA®
Colors / Finishes Available Matte, Gray/Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34357 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Cam Levers Adjustable External Thread - 40116 - Jergens, Inc.
Specs
Handle Type Lever
Colors / Finishes Available Powder-Coated in Black
Handle Material Metal
View Details
Plastic Revolving Handles with Steel Shank by ELESA® - 33612 - Jergens, Inc.
Specs
Colors / Finishes Available Matte, Black
Handle Material Plastic
Material Description High-Resilience Polypropylene-Based (PP) Technopolymer
View Details
Plastic Heavy Duty Adjustable Handles by ELESA® - 32404 - Jergens, Inc.
Specs
Handle Type Adjustable
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details