Keystone Electronics Corp. Round Brass Instrumentation Handle 486

Description
Part Number: 486 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 8-32
Request a Quote Datasheet
Description
Part Number: 486 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 8-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Brass Instrumentation Handle - 486 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Brass Instrumentation Handle
486
Round Brass Instrumentation Handle 486
Part Number: 486 D Diameter: .250 (6.4) Finish/Plating: Nickel Plate Height: 1.750 [44.5] Length: 4.000 [101.6] Material: Brass Thread: 8-32

Part Number: 486

  • D Diameter: .250 (6.4)
  • Finish/Plating: Nickel Plate
  • Height: 1.750 [44.5]
  • Length: 4.000 [101.6]
  • Material: Brass
  • Thread: 8-32
Buy Now Datasheet
Handles - 36-486-ND - DigiKey
Thief River Falls, MN, United States
Handles
36-486-ND
Handles 36-486-ND
Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Instrumentation Handle Brass, Nickel Finish Screw Holes, Back

Buy Now Datasheet
Handle Rohs Compliant Keystone - 96F9878 - Newark, An Avnet Company
Chicago, IL, United States
Handle Rohs Compliant Keystone
96F9878
Handle Rohs Compliant Keystone 96F9878
HANDLE ROHS COMPLIANT: YES

HANDLE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Handles and Pulls (industrial) Handles and Pulls (industrial) Handles and Pulls (industrial)
Product Number 486 36-486-ND 96F9878
Product Name Round Brass Instrumentation Handle Handles Handle Rohs Compliant Keystone
Handle Material Metal Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8558 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Instrumentation Knob - 8555 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
3 suppliers
Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Round Brass Instrumentation Handle - 7145 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers