HardwareSource, Inc. Light Duty Strap Hinges - 218332

Description
Light duty strap hinge. Steel base material. Zinc plated for corrosion resistance. For interior or exterior use. Uses flat head screws (not included). Screw size and quantities needed for each hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
Description
Light duty strap hinge. Steel base material. Zinc plated for corrosion resistance. For interior or exterior use. Uses flat head screws (not included). Screw size and quantities needed for each hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.

Suppliers

Company
Product
Description
Supplier Links
Light Duty Strap Hinges - - 218332 - HardwareSource, Inc.
San Diego, CA, USA
Light Duty Strap Hinges -
218332
Light Duty Strap Hinges - 218332
Light duty strap hinge. Steel base material. Zinc plated for corrosion resistance. For interior or exterior use. Uses flat head screws (not included). Screw size and quantities needed for each hinge are listed below. Flat head screws are offered for purchase during checkout. PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
  • Light duty strap hinge.
  • Steel base material.
  • Zinc plated for corrosion resistance.
  • For interior or exterior use.
  • Uses flat head screws (not included). Screw size and quantities needed for each hinge are listed below.
  • Flat head screws are offered for purchase during checkout.
  • PLEASE NOTE: The "Size" refers to the length of one hinge leaf. The "Size Open" dimension is the tip-to-tip measurement when the hinge is in the open position as shown in the photo.
Supplier's Site

Technical Specifications

  HardwareSource, Inc.
Product Category Hinges (industrial)
Product Number 218332
Product Name Light Duty Strap Hinges -
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3487264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Raised profile
Leaf Thickness 0.0787 inch (2 mm)
Length 1.46 inch (37 mm)
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
BUTT HINGE - 4545B/SS - 4545B/SS - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Hinge Type Butt
Length 0.6250 inch (15.87 mm)
Hole Type Round
View Details